HOOD, SIDE ENTRY, M20, 6B, 1 LEVER; Product Range:Han Ex Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han Ex Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:6B RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 67AC7091 |
| Product Name | Hood, Side Entry, M20, 6B, 1 Lever; Product Range Harting |