HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19360101541

Description
Hood Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19360101541-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19360101541-ND
Heavy Duty Connector Housings, Hoods, Bases 19360101541-ND
Hood Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M25 10B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
10B Ex Hood Side Entry, Single Lever, Low Construction, M25 (Iecex Intrinsically Safe - Iec En 60079) Harting - 63AJ7096 - Newark, An Avnet Company
Chicago, IL, United States
10B Ex Hood Side Entry, Single Lever, Low Construction, M25 (Iecex Intrinsically Safe - Iec En 60079) Harting
63AJ7096
10B Ex Hood Side Entry, Single Lever, Low Construction, M25 (Iecex Intrinsically Safe - Iec En 60079) Harting 63AJ7096
10B EX Hood Side Entry, Single Lever, Low Construction, M25 (IECEx Intrinsically Safe - IEC EN 60079)

10B EX Hood Side Entry, Single Lever, Low Construction, M25 (IECEx Intrinsically Safe - IEC EN 60079)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19360101541-ND 63AJ7096
Product Name Heavy Duty Connector Housings, Hoods, Bases 10B Ex Hood Side Entry, Single Lever, Low Construction, M25 (Iecex Intrinsically Safe - Iec En 60079) Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6E2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
3 suppliers
Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6 - 70078489 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers