HARTING Inc. of North America Hood/Door/Cover 19340100521

Description
HOOD, SIDE ENTRY, 24B, M25, 2 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, SIDE ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:24B, FOR USE WITH:HARTING HAN HV E SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, SIDE ENTRY, 24B, M25, 2 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, SIDE ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:24B, FOR USE WITH:HARTING HAN HV E SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 24397891 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
24397891
Hood/Door/Cover 24397891
HOOD, SIDE ENTRY, 24B, M25, 2 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, SIDE ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:24B, FOR USE WITH:HARTING HAN HV E SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIDE ENTRY, 24B, M25, 2 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, SIDE ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:24B, FOR USE WITH:HARTING HAN HV E SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 24397891
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products