HARTING Inc. of North America Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting 19302241541

Description
HOOD, 24B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
HOOD, 24B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting - 67X8371 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting
67X8371
Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting 67X8371
HOOD, 24B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, 24B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X8371
Product Name Hood, 24B, Side Entry, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details