HARTING Inc. of North America Hood, Top Entry, 24B, M32, 1Lever; Heavy Duty Connector Type Harting 19302240757

Description
HOOD, TOP ENTRY, 24B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 24B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 24B, M32, 1Lever; Heavy Duty Connector Type Harting - 11X2654 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 24B, M32, 1Lever; Heavy Duty Connector Type Harting
11X2654
Hood, Top Entry, 24B, M32, 1Lever; Heavy Duty Connector Type Harting 11X2654
HOOD, TOP ENTRY, 24B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes

HOOD, TOP ENTRY, 24B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11X2654
Product Name Hood, Top Entry, 24B, M32, 1Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details