HARTING Inc. of North America Cable-To-Cable Hood, Top Entry, 16B, M25; Heavy Duty Connector Type Harting 19302161751

Description
CABLE-TO-CABLE HOOD, TOP ENTRY, 16B, M25; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
CABLE-TO-CABLE HOOD, TOP ENTRY, 16B, M25; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable-To-Cable Hood, Top Entry, 16B, M25; Heavy Duty Connector Type Harting - 67X8362 - Newark, An Avnet Company
Chicago, IL, United States
Cable-To-Cable Hood, Top Entry, 16B, M25; Heavy Duty Connector Type Harting
67X8362
Cable-To-Cable Hood, Top Entry, 16B, M25; Heavy Duty Connector Type Harting 67X8362
CABLE-TO-CABLE HOOD, TOP ENTRY, 16B, M25; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes

CABLE-TO-CABLE HOOD, TOP ENTRY, 16B, M25; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X8362
Product Name Cable-To-Cable Hood, Top Entry, 16B, M25; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details