HARTING Inc. of North America Hood, Side Entry, 16B, M25, 1Lever; Heavy Duty Connector Type Harting 19302161291

Description
HOOD, SIDE ENTRY, 16B, M25, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 16B, M25, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 16B, M25, 1Lever; Heavy Duty Connector Type Harting - 67X8357 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 16B, M25, 1Lever; Heavy Duty Connector Type Harting
67X8357
Hood, Side Entry, 16B, M25, 1Lever; Heavy Duty Connector Type Harting 67X8357
HOOD, SIDE ENTRY, 16B, M25, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes

HOOD, SIDE ENTRY, 16B, M25, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X8357
Product Name Hood, Side Entry, 16B, M25, 1Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details