HARTING Inc. of North America Hood, 10B, Top Entry, Aluminium; Heavy Duty Connector Type Harting 19302101440

Description
HOOD, 10B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B HMC SeriesRoHS Compliant: Yes
Datasheet
Description
HOOD, 10B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B HMC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 10B, Top Entry, Aluminium; Heavy Duty Connector Type Harting - 67X8344 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 10B, Top Entry, Aluminium; Heavy Duty Connector Type Harting
67X8344
Hood, 10B, Top Entry, Aluminium; Heavy Duty Connector Type Harting 67X8344
HOOD, 10B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B HMC SeriesRoHS Compliant: Yes

HOOD, 10B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Inserts & Bases; Product Range:Han B HMC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X8344
Product Name Hood, 10B, Top Entry, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details