HARTING Inc. of North America Hood, Side Entry, 10B, M20, 1Lever; Heavy Duty Connector Type Harting 19302101290

Description
HOOD, SIDE ENTRY, 10B, M20, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules; Product RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 10B, M20, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 10B, M20, 1Lever; Heavy Duty Connector Type Harting - 22AC5153 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 10B, M20, 1Lever; Heavy Duty Connector Type Harting
22AC5153
Hood, Side Entry, 10B, M20, 1Lever; Heavy Duty Connector Type Harting 22AC5153
HOOD, SIDE ENTRY, 10B, M20, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules; Product RoHS Compliant: Yes

HOOD, SIDE ENTRY, 10B, M20, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC5153
Product Name Hood, Side Entry, 10B, M20, 1Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details