HOOD, SIDE ENTRY, 10B, M20, 1LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HMC Series; Cable Exit Angle:90° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 67X8342 |
| Product Name | Hood, Side Entry, 10B, M20, 1Lever; Heavy Duty Connector Type Harting |