HARTING Inc. of North America Hood, Top Entry, 10B, M25, 1Lever; Heavy Duty Connector Type Harting 19302100756

Description
HOOD, TOP ENTRY, 10B, M25, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 10B, M25, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 10B, M25, 1Lever; Heavy Duty Connector Type Harting - 67X8341 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 10B, M25, 1Lever; Heavy Duty Connector Type Harting
67X8341
Hood, Top Entry, 10B, M25, 1Lever; Heavy Duty Connector Type Harting 67X8341
HOOD, TOP ENTRY, 10B, M25, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules RoHS Compliant: Yes

HOOD, TOP ENTRY, 10B, M25, 1LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X8341
Product Name Hood, Top Entry, 10B, M25, 1Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details