HARTING Inc. of North America Hood, Side Entry, 10B, M32, 1Lever; Heavy Duty Connector Type Harting 19302100547

Description
HOOD, SIDE ENTRY, 10B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules; Product RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 10B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 10B, M32, 1Lever; Heavy Duty Connector Type Harting - 22AC5150 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 10B, M32, 1Lever; Heavy Duty Connector Type Harting
22AC5150
Hood, Side Entry, 10B, M32, 1Lever; Heavy Duty Connector Type Harting 22AC5150
HOOD, SIDE ENTRY, 10B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules; Product RoHS Compliant: Yes

HOOD, SIDE ENTRY, 10B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han 10B Inserts & Modules; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC5150
Product Name Hood, Side Entry, 10B, M32, 1Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details