HARTING Inc. of North America Hood, Sid Entry, 6B, M25; Heavy Duty Connector Type Harting 19302061541

Description
HOOD, SID ENTRY, 6B, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules; Cable Exit Angle:75° RoHS Compliant: Yes
Datasheet
Description
HOOD, SID ENTRY, 6B, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules; Cable Exit Angle:75° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Sid Entry, 6B, M25; Heavy Duty Connector Type Harting - 37AC2089 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Sid Entry, 6B, M25; Heavy Duty Connector Type Harting
37AC2089
Hood, Sid Entry, 6B, M25; Heavy Duty Connector Type Harting 37AC2089
HOOD, SID ENTRY, 6B, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules; Cable Exit Angle:75° RoHS Compliant: Yes

HOOD, SID ENTRY, 6B, M25; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules; Cable Exit Angle:75° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37AC2089
Product Name Hood, Sid Entry, 6B, M25; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details