HOOD, TOP ENTRY, 6B, M25; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Han 6B Inserts & Modules; Product Range:Han B HMC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 22AC5139 |
| Product Name | Hood, Top Entry, 6B, M25; Heavy Duty Connector Type Harting |