HOOD, SIDE ENTRY, 6B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Han HMC Series; Product Range:Han HMC Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 22AC5134 |
| Product Name | Hood, Side Entry, 6B, M32, 1 Lever; Heavy Duty Connector Type Harting |