HARTING Inc. of North America Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting 19301320271

Description
HEAVY DUTY CONN, 2 LEVER, SIZE L32B; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, 2 LEVER, SIZE L32B; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting - 69AJ1600 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting
69AJ1600
Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting 69AJ1600
HEAVY DUTY CONN, 2 LEVER, SIZE L32B; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY CONN, 2 LEVER, SIZE L32B; Heavy Duty Connector Type:Base, Bulkhead Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AJ1600
Product Name Heavy Duty Conn, 2 Lever, Size L32B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details