HARTING Inc. of North America Side Entry Hood, Size 48B, Aluminium; Heavy Duty Connector Type Harting 19300480548

Description
SIDE ENTRY HOOD, SIZE 48B, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, SIZE 48B, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 48B, Aluminium; Heavy Duty Connector Type Harting - 29H1865 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 48B, Aluminium; Heavy Duty Connector Type Harting
29H1865
Side Entry Hood, Size 48B, Aluminium; Heavy Duty Connector Type Harting 29H1865
SIDE ENTRY HOOD, SIZE 48B, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 48B, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1865
Product Name Side Entry Hood, Size 48B, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details