HEAVY DUTY CONN, 2 LEVER, SIZE 32B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 29H1860 |
| Product Name | Heavy Duty Conn, 2 Lever, Size 32B; Heavy Duty Connector Type Harting |