HARTING Inc. of North America Hood, 32B, Side Entry, Aluminium, M40; Heavy Duty Connector Type Harting 19300320528

Description
HOOD, 32B, SIDE ENTRY, ALUMINIUM, M40; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
HOOD, 32B, SIDE ENTRY, ALUMINIUM, M40; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 32B, Side Entry, Aluminium, M40; Heavy Duty Connector Type Harting - 29H1858 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 32B, Side Entry, Aluminium, M40; Heavy Duty Connector Type Harting
29H1858
Hood, 32B, Side Entry, Aluminium, M40; Heavy Duty Connector Type Harting 29H1858
HOOD, 32B, SIDE ENTRY, ALUMINIUM, M40; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, 32B, SIDE ENTRY, ALUMINIUM, M40; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Han 32B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1858
Product Name Hood, 32B, Side Entry, Aluminium, M40; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details