HARTING Inc. of North America Hood, Top Entry, 32B, M50, 2 Lever; Heavy Duty Connector Type Harting 19300320429

Description
HOOD, TOP ENTRY, 32B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 32B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 32B, M50, 2 Lever; Heavy Duty Connector Type Harting - 51AC2826 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 32B, M50, 2 Lever; Heavy Duty Connector Type Harting
51AC2826
Hood, Top Entry, 32B, M50, 2 Lever; Heavy Duty Connector Type Harting 51AC2826
HOOD, TOP ENTRY, 32B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

HOOD, TOP ENTRY, 32B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

Supplier's Site
Heavy Duty Conn, 2 Lever, Size 32B; Heavy Duty Connector Type Harting - 85K2011 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 2 Lever, Size 32B; Heavy Duty Connector Type Harting
85K2011
Heavy Duty Conn, 2 Lever, Size 32B; Heavy Duty Connector Type Harting 85K2011
HEAVY DUTY CONN, 2 LEVER, SIZE 32B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY CONN, 2 LEVER, SIZE 32B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2826
Product Name Hood, Top Entry, 32B, M50, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details