HARTING Inc. of North America Heavy Duty, Hood, 32B, 2 Lever; Heavy Duty Connector Type Harting 19300320428

Description
HEAVY DUTY, HOOD, 32B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY, HOOD, 32B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty, Hood, 32B, 2 Lever; Heavy Duty Connector Type Harting - 29H1856 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty, Hood, 32B, 2 Lever; Heavy Duty Connector Type Harting
29H1856
Heavy Duty, Hood, 32B, 2 Lever; Heavy Duty Connector Type Harting 29H1856
HEAVY DUTY, HOOD, 32B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY, HOOD, 32B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1856
Product Name Heavy Duty, Hood, 32B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details