HARTING Inc. of North America Hood, 24B, Top Entry, Aluminium; Heavy Duty Connector Type Harting 19300241732

Description
HOOD, 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: NA
Datasheet
Description
HOOD, 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 24B, Top Entry, Aluminium; Heavy Duty Connector Type Harting - 29H1848 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 24B, Top Entry, Aluminium; Heavy Duty Connector Type Harting
29H1848
Hood, 24B, Top Entry, Aluminium; Heavy Duty Connector Type Harting 29H1848
HOOD, 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: NA

HOOD, 24B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: NA

Supplier's Site Datasheet
Hood, Top Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting - 51AC2817 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting
51AC2817
Hood, Top Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting 51AC2817
HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1848
Product Name Hood, 24B, Top Entry, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details