Manufacturer: HARTING
Win Source Part Number: 905644-19300241542
Series: Han® B
Operating Temperature Range: -40°C ~ 125°C
Features: Hood Connector Side Entry M32 24B IP65 - Dust Tight, Water Resistant
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 1195-3143, 19 30 024 1542
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905644-19300241542 |
| Product Name | Unclassified - 19300241542 |