HARTING Inc. of North America Hood, Side Entry, 24B, M25, 1 Lever; Product Range Harting 19300241541

Description
HOOD, SIDE ENTRY, 24B, M25, 1 LEVER; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Harting Han 24B Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 24B, M25, 1 LEVER; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Harting Han 24B Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 24B, M25, 1 Lever; Product Range Harting - 30AC7060 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, M25, 1 Lever; Product Range Harting
30AC7060
Hood, Side Entry, 24B, M25, 1 Lever; Product Range Harting 30AC7060
HOOD, SIDE ENTRY, 24B, M25, 1 LEVER; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Harting Han 24B Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

HOOD, SIDE ENTRY, 24B, M25, 1 LEVER; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Harting Han 24B Inserts & Modules; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7060
Product Name Hood, Side Entry, 24B, M25, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details