SIDE ENTRY HOOD, SIZE 24B, METAL; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 29H1824 |
| Product Name | Side Entry Hood, Size 24B, Metal; Heavy Duty Connector Type Harting |