HARTING Inc. of North America Hood, Side Entry, 24B, M50, 2 Lever; Heavy Duty Connector Type Harting 19300240529

Description
HOOD, SIDE ENTRY, 24B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 24B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 24B, M50, 2 Lever; Heavy Duty Connector Type Harting - 30M7130 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, M50, 2 Lever; Heavy Duty Connector Type Harting
30M7130
Hood, Side Entry, 24B, M50, 2 Lever; Heavy Duty Connector Type Harting 30M7130
HOOD, SIDE ENTRY, 24B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, 24B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site
Hood, Side Entry, 24B, M50, 2 Lever; Heavy Duty Connector Type Harting - 51AC2802 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, M50, 2 Lever; Heavy Duty Connector Type Harting
51AC2802
Hood, Side Entry, 24B, M50, 2 Lever; Heavy Duty Connector Type Harting 51AC2802
HOOD, SIDE ENTRY, 24B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors; RoHS Compliant: Yes

HOOD, SIDE ENTRY, 24B, M50, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30M7130
Product Name Hood, Side Entry, 24B, M50, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details