HARTING Inc. of North America Heavy Duty Connector Hood, M32 Side Entry, 4 Pegs, High Profile, Han B Series, 90 , 24B Rohs Compliant Harting 19300240527

Description
Heavy Duty Connector Hood, M32 Side Entry, 4 Pegs, High Profile, Han B Series, 90 , 24B RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Hood, M32 Side Entry, 4 Pegs, High Profile, Han B Series, 90 , 24B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Hood, M32 Side Entry, 4 Pegs, High Profile, Han B Series, 90 , 24B Rohs Compliant Harting - 15J4129 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Hood, M32 Side Entry, 4 Pegs, High Profile, Han B Series, 90 , 24B Rohs Compliant Harting
15J4129
Heavy Duty Connector Hood, M32 Side Entry, 4 Pegs, High Profile, Han B Series, 90 , 24B Rohs Compliant Harting 15J4129
Heavy Duty Connector Hood, M32 Side Entry, 4 Pegs, High Profile, Han B Series, 90 , 24B RoHS Compliant: Yes

Heavy Duty Connector Hood, M32 Side Entry, 4 Pegs, High Profile, Han B Series, 90 , 24B RoHS Compliant: Yes

Supplier's Site Datasheet
Hood, Side Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting - 30AC7056 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting
30AC7056
Hood, Side Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting 30AC7056
HOOD, SIDE ENTRY, 24B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes

HOOD, SIDE ENTRY, 24B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15J4129
Product Name Heavy Duty Connector Hood, M32 Side Entry, 4 Pegs, High Profile, Han B Series, 90 , 24B Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details