HARTING Inc. of North America Hood/Door/Cover 19300240527

Description
HOOD, SIDE ENTRY, 24B, M32, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN 24B INSERTS & MODULES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, SIDE ENTRY, 24B, M32, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN 24B INSERTS & MODULES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 18854233 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
18854233
Hood/Door/Cover 18854233
HOOD, SIDE ENTRY, 24B, M32, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN 24B INSERTS & MODULES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIDE ENTRY, 24B, M32, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN 24B INSERTS & MODULES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:24B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 18854233
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9445000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.74 inch (69.5 mm)
View Details
Circular Connector Backshells - 2411323 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details