HARTING Inc. of North America Hood, Top Entry, 24B, M40, 2 Lever; Heavy Duty Connector Type Harting 19300240438

Description
HOOD, TOP ENTRY, 24B, M40, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 24B, M40, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 24B, M40, 2 Lever; Heavy Duty Connector Type Harting - 29H1812 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 24B, M40, 2 Lever; Heavy Duty Connector Type Harting
29H1812
Hood, Top Entry, 24B, M40, 2 Lever; Heavy Duty Connector Type Harting 29H1812
HOOD, TOP ENTRY, 24B, M40, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, TOP ENTRY, 24B, M40, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1812
Product Name Hood, Top Entry, 24B, M40, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details