HARTING Inc. of North America Hood/Door/Cover 19300240437

Description
HOOD, TOP ENTRY, 24B, M32, 2 LEVER, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:24B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, 24B, M32, 2 LEVER, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:24B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 89153820 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
89153820
Hood/Door/Cover 89153820
HOOD, TOP ENTRY, 24B, M32, 2 LEVER, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:24B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, 24B, M32, 2 LEVER, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:24B ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 89153820
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
Relay Housing Cover, Mini - 645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Polystyrene
View Details