HARTING Inc. of North America Hood, Top Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting 19300240427

Description
HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting - 13AC2366 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting
13AC2366
Hood, Top Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting 13AC2366
HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes

HOOD, TOP ENTRY, 24B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han 24B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13AC2366
Product Name Hood, Top Entry, 24B, M32, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details