HARTING Inc. of North America Heavy Duty Base, Side Entry, 24B/2 Lever; Heavy Duty Connector Type Harting 19300240273

Description
HEAVY DUTY BASE, SIDE ENTRY, 24B/2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SIDE ENTRY, 24B/2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Side Entry, 24B/2 Lever; Heavy Duty Connector Type Harting - 73K1795 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Side Entry, 24B/2 Lever; Heavy Duty Connector Type Harting
73K1795
Heavy Duty Base, Side Entry, 24B/2 Lever; Heavy Duty Connector Type Harting 73K1795
HEAVY DUTY BASE, SIDE ENTRY, 24B/2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY BASE, SIDE ENTRY, 24B/2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73K1795
Product Name Heavy Duty Base, Side Entry, 24B/2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details