HARTING Inc. of North America Hood, Side Entry, 16B, M32, 2 Lever; Heavy Duty Connector Type Harting 19300161522

Description
HOOD, SIDE ENTRY, 16B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 16B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 16B, M32, 2 Lever; Heavy Duty Connector Type Harting - 30AC7054 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 16B, M32, 2 Lever; Heavy Duty Connector Type Harting
30AC7054
Hood, Side Entry, 16B, M32, 2 Lever; Heavy Duty Connector Type Harting 30AC7054
HOOD, SIDE ENTRY, 16B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes

HOOD, SIDE ENTRY, 16B, M32, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7054
Product Name Hood, Side Entry, 16B, M32, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details