HARTING Inc. of North America Hood/Door/Cover 19300161521

Description
HOOD, SIZE 16B, SIDE ENTRY, ALUMINIUM, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:90°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN B SERIES INSERTS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, SIZE 16B, SIDE ENTRY, ALUMINIUM, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:90°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN B SERIES INSERTS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 18858727 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
18858727
Hood/Door/Cover 18858727
HOOD, SIZE 16B, SIDE ENTRY, ALUMINIUM, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:90°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN B SERIES INSERTS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIZE 16B, SIDE ENTRY, ALUMINIUM, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:90°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN B SERIES INSERTS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 18858727
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 339927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
Relay Housing Cover, X-Large - 713 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
View Details
4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details