HARTING Inc. of North America Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting 19300161266

Description
HEAVY DUTY HOUSING, 16B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors; RoHS Compliant: Yes
Description
HEAVY DUTY HOUSING, 16B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting - 51AC2780 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting
51AC2780
Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting 51AC2780
HEAVY DUTY HOUSING, 16B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors; RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2780
Product Name Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details