HARTING Inc. of North America Enclosure 19300161231

Description
CLOSED FLANGE HOUSING, SIZE 16B, METAL, HAN B SERIES, CONNECTOR MOUNTING SURFACE MOUNT, RECTANGULAR SHELL SIZE16B, FOR USE WITH HAN 16B HOODS & INSERTS, LOCKING TYPE 2 LEVER, CONNECTOR BODY MATERIAL ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
Description
CLOSED FLANGE HOUSING, SIZE 16B, METAL, HAN B SERIES, CONNECTOR MOUNTING SURFACE MOUNT, RECTANGULAR SHELL SIZE16B, FOR USE WITH HAN 16B HOODS & INSERTS, LOCKING TYPE 2 LEVER, CONNECTOR BODY MATERIAL ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 18858714 - Radwell International
Willingboro, NJ, United States
Enclosure
18858714
Enclosure 18858714
CLOSED FLANGE HOUSING, SIZE 16B, METAL, HAN B SERIES, CONNECTOR MOUNTING SURFACE MOUNT, RECTANGULAR SHELL SIZE16B, FOR USE WITH HAN 16B HOODS & INSERTS, LOCKING TYPE 2 LEVER, CONNECTOR BODY MATERIAL ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY

CLOSED FLANGE HOUSING, SIZE 16B, METAL, HAN B SERIES, CONNECTOR MOUNTING SURFACE MOUNT, RECTANGULAR SHELL SIZE16B, FOR USE WITH HAN 16B HOODS & INSERTS, LOCKING TYPE 2 LEVER, CONNECTOR BODY MATERIAL ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 18858714
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details