HARTING Inc. of North America Heavy Duty Connector Base, Single Side Entry M25, Han B Series, Surface Mount, 16B Rohs Compliant Harting 19300161231

Description
Heavy Duty Connector Base, Single Side Entry M25, Han B Series, Surface Mount, 16B RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Base, Single Side Entry M25, Han B Series, Surface Mount, 16B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Base, Single Side Entry M25, Han B Series, Surface Mount, 16B Rohs Compliant Harting - 15J4123 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Base, Single Side Entry M25, Han B Series, Surface Mount, 16B Rohs Compliant Harting
15J4123
Heavy Duty Connector Base, Single Side Entry M25, Han B Series, Surface Mount, 16B Rohs Compliant Harting 15J4123
Heavy Duty Connector Base, Single Side Entry M25, Han B Series, Surface Mount, 16B RoHS Compliant: Yes

Heavy Duty Connector Base, Single Side Entry M25, Han B Series, Surface Mount, 16B RoHS Compliant: Yes

Supplier's Site Datasheet
Closed Flange Housing, Size 16B, Metal; Heavy Duty Connector Type Harting - 29H1782 - Newark, An Avnet Company
Chicago, IL, United States
Closed Flange Housing, Size 16B, Metal; Heavy Duty Connector Type Harting
29H1782
Closed Flange Housing, Size 16B, Metal; Heavy Duty Connector Type Harting 29H1782
CLOSED FLANGE HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; External Depth:117mm RoHS Compliant: Yes

CLOSED FLANGE HOUSING, SIZE 16B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Hoods & Inserts; External Depth:117mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15J4123
Product Name Heavy Duty Connector Base, Single Side Entry M25, Han B Series, Surface Mount, 16B Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details