HARTING Inc. of North America Hood, Top Entry, Han 16B, Metal; Heavy Duty Connector Type Harting 19300160428

Description
HOOD, TOP ENTRY, HAN 16B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, HAN 16B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Han 16B, Metal; Heavy Duty Connector Type Harting - 29H1762 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Han 16B, Metal; Heavy Duty Connector Type Harting
29H1762
Hood, Top Entry, Han 16B, Metal; Heavy Duty Connector Type Harting 29H1762
HOOD, TOP ENTRY, HAN 16B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

HOOD, TOP ENTRY, HAN 16B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1762
Product Name Hood, Top Entry, Han 16B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details