HARTING Inc. of North America Hood/Door/Cover 19300160428

Description
HOOD, TOP ENTRY, HAN 16B, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B, ACCESSORY TYPE:HOOD ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, HAN 16B, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B, ACCESSORY TYPE:HOOD ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 32391208 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
32391208
Hood/Door/Cover 32391208
HOOD, TOP ENTRY, HAN 16B, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B, ACCESSORY TYPE:HOOD ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, HAN 16B, METAL, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16B INSERTS & BASES, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:16B, ACCESSORY TYPE:HOOD ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 32391208
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products