HEAVY DUTY BASE, SIDE ENTRY, 16B, 1LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; Product Range:Han B Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 29H1759 |
| Product Name | Heavy Duty Base, Side Entry, 16B, 1Lever; Heavy Duty Connector Type Harting |