HEAVY DUTY, HOOD, 16B, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 85K2005 |
| Product Name | Heavy Duty, Hood, 16B, 2 Lever; Heavy Duty Connector Type Harting |