HARTING Inc. of North America Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting 19300160271

Description
HEAVY DUTY HOUSING, 16B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 16B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting - 29H1755 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting
29H1755
Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting 29H1755
HEAVY DUTY HOUSING, 16B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOUSING, 16B, 2 LEVER, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1755
Product Name Heavy Duty Housing, 16B, 2 Lever, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details