HARTING Inc. of North America Hood/Door/Cover 19300102295

Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, ALUM, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY HOUSING, 10B, 1 LEVER, ALUM, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 60535215 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
60535215
Hood/Door/Cover 60535215
HEAVY DUTY HOUSING, 10B, 1 LEVER, ALUM, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 10B, 1 LEVER, ALUM, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:PANEL MOUNT, RECTANGULAR SHELL SIZE:10B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 60535215
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9540600 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1 inch (25.5 mm)
View Details
Relay Housing Cover, Large - 666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details