HARTING Inc. of North America Hood/Door/Cover 19300101541

Description
HOOD, SIDE ENTRY, 10B, M25, 1 LEVER, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:90°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, SIDE ENTRY, 10B, M25, 1 LEVER, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:90°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 21308777 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
21308777
Hood/Door/Cover 21308777
HOOD, SIDE ENTRY, 10B, M25, 1 LEVER, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:90°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIDE ENTRY, 10B, M25, 1 LEVER, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:90°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 21308777
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800300 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.87 inch (47.5 mm)
View Details
Relay Housing Cover, Mini - 645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Polystyrene
View Details