HARTING Inc. of North America Hood, 10B, Top Entry, Aluminium, M20; Product Range Harting 19300101420

Description
HOOD, 10B, TOP ENTRY, ALUMINIUM, M20; Product Range:Han B Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes
Description
HOOD, 10B, TOP ENTRY, ALUMINIUM, M20; Product Range:Han B Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, 10B, Top Entry, Aluminium, M20; Product Range Harting - 29H1737 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 10B, Top Entry, Aluminium, M20; Product Range Harting
29H1737
Hood, 10B, Top Entry, Aluminium, M20; Product Range Harting 29H1737
HOOD, 10B, TOP ENTRY, ALUMINIUM, M20; Product Range:Han B Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

HOOD, 10B, TOP ENTRY, ALUMINIUM, M20; Product Range:Han B Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:Han 10B Inserts & Bases; Locking Type:2 Lever; Rectangular Shell Size:10B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1737
Product Name Hood, 10B, Top Entry, Aluminium, M20; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details