HARTING Inc. of North America Hood, Top Entry, 10B, M32, 1 Lever; Heavy Duty Connector Type Harting 19300100757

Description
HOOD, TOP ENTRY, 10B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 10B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hood, Top Entry, 10B, M32, 1 Lever is designed for use with Harting Han B Series heavy-duty connectors. It features a top entry design with a single locking lever and accommodates one cable entry of size M32. Constructed from aluminum die-cast with a powder-coated surface in RAL 7037 (dust grey), this hood is suitable for industrial applications. It has a limiting temperature range of -40 to +125 °C and offers a degree of protection rated at IP65, ensuring durability in various environments. The product is compliant with RoHS and has a net weight of 145 g. It is manufactured in Germany and meets several international standards, including UL and CSA approvals.

Datasheet Summary
Powered by GS/AI

The Hood, Top Entry, 10B, M32, 1 Lever is designed for use with Harting Han B Series heavy-duty connectors. It features a top entry design with a single locking lever and accommodates one cable entry of size M32. Constructed from aluminum die-cast with a powder-coated surface in RAL 7037 (dust grey), this hood is suitable for industrial applications. It has a limiting temperature range of -40 to +125 °C and offers a degree of protection rated at IP65, ensuring durability in various environments. The product is compliant with RoHS and has a net weight of 145 g. It is manufactured in Germany and meets several international standards, including UL and CSA approvals.

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 10B, M32, 1 Lever; Heavy Duty Connector Type Harting - 85K2004 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 10B, M32, 1 Lever; Heavy Duty Connector Type Harting
85K2004
Hood, Top Entry, 10B, M32, 1 Lever; Heavy Duty Connector Type Harting 85K2004
HOOD, TOP ENTRY, 10B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, TOP ENTRY, 10B, M32, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85K2004
Product Name Hood, Top Entry, 10B, M32, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details