HARTING Inc. of North America Hood, Top Entry, 10B, M40, 2 Lever; Heavy Duty Connector Type Harting 19300100428

Description
HOOD, TOP ENTRY, 10B, M40, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 10B, M40, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 10B, M40, 2 Lever; Heavy Duty Connector Type Harting - 51AC2744 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 10B, M40, 2 Lever; Heavy Duty Connector Type Harting
51AC2744
Hood, Top Entry, 10B, M40, 2 Lever; Heavy Duty Connector Type Harting 51AC2744
HOOD, TOP ENTRY, 10B, M40, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

HOOD, TOP ENTRY, 10B, M40, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

Supplier's Site
Heavy Duty, Hood, 10B, 2 Lever; Heavy Duty Connector Type Harting - 04R9970 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty, Hood, 10B, 2 Lever; Heavy Duty Connector Type Harting
04R9970
Heavy Duty, Hood, 10B, 2 Lever; Heavy Duty Connector Type Harting 04R9970
HEAVY DUTY, HOOD, 10B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY, HOOD, 10B, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2744
Product Name Hood, Top Entry, 10B, M40, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details