HARTING Inc. of North America Heavy Duty Base, Side Entry, 10B, 2Lever; Product Range Harting 19300100272

Description
HEAVY DUTY BASE, SIDE ENTRY, 10B, 2LEVER; Product Range:Han B Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
Description
HEAVY DUTY BASE, SIDE ENTRY, 10B, 2LEVER; Product Range:Han B Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Side Entry, 10B, 2Lever; Product Range Harting - 29H1711 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Side Entry, 10B, 2Lever; Product Range Harting
29H1711
Heavy Duty Base, Side Entry, 10B, 2Lever; Product Range Harting 29H1711
HEAVY DUTY BASE, SIDE ENTRY, 10B, 2LEVER; Product Range:Han B Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

HEAVY DUTY BASE, SIDE ENTRY, 10B, 2LEVER; Product Range:Han B Series; Connector Mounting:Panel Mount; Rectangular Shell Size:10B; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1711
Product Name Heavy Duty Base, Side Entry, 10B, 2Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details