HARTING Inc. of North America Hood/Door/Cover 19300067296

Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM, HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM, HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 48594792 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
48594792
Hood/Door/Cover 48594792
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM, HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM, HEAVY DUTY CONNECTOR TYPE:BASE, PANEL MOUNT, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:6B, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 48594792
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.48 inch (37.5 mm)
View Details
D Sub Backshells - 2836865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details