HARTING Inc. of North America Enclosure 19300062295

Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:PANEL MOUNT; RECTANGULAR SHELL SIZE:6B; FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:PANEL MOUNT; RECTANGULAR SHELL SIZE:6B; FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 89153712 - Radwell International
Willingboro, NJ, United States
Enclosure
89153712
Enclosure 89153712
HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:PANEL MOUNT; RECTANGULAR SHELL SIZE:6B; FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 6B, 1 LEVER, ALUM; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:PANEL MOUNT; RECTANGULAR SHELL SIZE:6B; FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:1 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 89153712
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details